U.S. Plastic Corporation Free Standing Horizontal Bulk Storage Tanks with Sumps 11924

Description
The 2350 gallon tank with center drain sump is 146" long, 88" wide and 63" high. The wall thickness is .480". It comes standard with a 2"FNPT tank fitting a 16" lid. Tank weighs 920 lbs. The hoop set for this is part # 9628 and the skid is #11930.
Description
The 2350 gallon tank with center drain sump is 146" long, 88" wide and 63" high. The wall thickness is .480". It comes standard with a 2"FNPT tank fitting a 16" lid. Tank weighs 920 lbs. The hoop set for this is part # 9628 and the skid is #11930.

Suppliers

Company
Product
Description
Supplier Links
Free Standing Horizontal Bulk Storage Tanks with Sumps - 11924 - U.S. Plastic Corporation
Lima, OH, USA
Free Standing Horizontal Bulk Storage Tanks with Sumps
11924
Free Standing Horizontal Bulk Storage Tanks with Sumps 11924
The 2350 gallon tank with center drain sump is 146" long, 88" wide and 63" high. The wall thickness is .480". It comes standard with a 2"FNPT tank fitting a 16" lid. Tank weighs 920 lbs. The hoop set for this is part # 9628 and the skid is #11930.

The 2350 gallon tank with center drain sump is 146" long, 88" wide and 63" high. The wall thickness is .480". It comes standard with a 2"FNPT tank fitting a 16" lid. Tank weighs 920 lbs. The hoop set for this is part # 9628 and the skid is #11930.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 11924
Product Name Free Standing Horizontal Bulk Storage Tanks with Sumps
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.0264 gallons (0.1000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Compressed Air Receiver - 1550 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details