U.S. Plastic Corporation Tamco Self-Supporting Polyethylene Calibrated Tanks with Spigots 3057

Description
10 gallon standard weight tank with spigot has approximate outside dimensions of 13" diameter x 18-3/4" high with a 5/32" wall thickness. Flange outside diameter is 13-3/4". Tank has molded in 1/2 gallon increment graduations. Standard cover for this tank is #3007, floating cover is # 3016, and stand is #5060.
Description
10 gallon standard weight tank with spigot has approximate outside dimensions of 13" diameter x 18-3/4" high with a 5/32" wall thickness. Flange outside diameter is 13-3/4". Tank has molded in 1/2 gallon increment graduations. Standard cover for this tank is #3007, floating cover is # 3016, and stand is #5060.

Suppliers

Company
Product
Description
Supplier Links
Tamco Self-Supporting Polyethylene Calibrated Tanks with Spigots - 3057 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Self-Supporting Polyethylene Calibrated Tanks with Spigots
3057
Tamco Self-Supporting Polyethylene Calibrated Tanks with Spigots 3057
10 gallon standard weight tank with spigot has approximate outside dimensions of 13" diameter x 18-3/4" high with a 5/32" wall thickness. Flange outside diameter is 13-3/4". Tank has molded in 1/2 gallon increment graduations. Standard cover for this tank is #3007, floating cover is # 3016, and stand is #5060.

10 gallon standard weight tank with spigot has approximate outside dimensions of 13" diameter x 18-3/4" high with a 5/32" wall thickness. Flange outside diameter is 13-3/4". Tank has molded in 1/2 gallon increment graduations. Standard cover for this tank is #3007, floating cover is # 3016, and stand is #5060.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 3057
Product Name Tamco Self-Supporting Polyethylene Calibrated Tanks with Spigots
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details