U.S. Plastic Corporation NexJenTransparent Tank 12350

Description
This one of a kind transparent tank is injection molded which allows for a seam free design and the utilization of an engineered resin. Its most outstanding features are excellent toughness, hydrolytic stability, heat and chemical resistance. Based on its excellent chemical resistance and durability this product can be utilized in many processing applications in manufacturing and research. It is excellent for table top operations, such as photographic processing, etching printed circuits, and treating small parts. It may also be used in repeated use food contact articles under United States Food and Drug Administration (FDA) regulations. It is certified to NSF/ANSI Standard 51 for Food Equipment Materials. It has five molded ports available for fittings. The three front ports are _" FNPT with the "inlet" side being _" FNPT, and the "outlet" side being 1" FNPT. Fittings and valves sold separately. Wall thickness is 0.22". Working temperature is 160F. 5 gallon volume. The magnet base can be utilized in two ways. The first is to hang the tank onto anything steel. This would require the 7 magnet base. The 4 magnet base is to mount Warren Rupp pumps onto it along with an air regulator to make a portable air pump that can be installed on any steel surface. Lid and magnet bases sold separately.
Description
This one of a kind transparent tank is injection molded which allows for a seam free design and the utilization of an engineered resin. Its most outstanding features are excellent toughness, hydrolytic stability, heat and chemical resistance. Based on its excellent chemical resistance and durability this product can be utilized in many processing applications in manufacturing and research. It is excellent for table top operations, such as photographic processing, etching printed circuits, and treating small parts. It may also be used in repeated use food contact articles under United States Food and Drug Administration (FDA) regulations. It is certified to NSF/ANSI Standard 51 for Food Equipment Materials. It has five molded ports available for fittings. The three front ports are _" FNPT with the "inlet" side being _" FNPT, and the "outlet" side being 1" FNPT. Fittings and valves sold separately. Wall thickness is 0.22". Working temperature is 160F. 5 gallon volume. The magnet base can be utilized in two ways. The first is to hang the tank onto anything steel. This would require the 7 magnet base. The 4 magnet base is to mount Warren Rupp pumps onto it along with an air regulator to make a portable air pump that can be installed on any steel surface. Lid and magnet bases sold separately.

Suppliers

Company
Product
Description
Supplier Links
NexJenTransparent Tank - 12350 - U.S. Plastic Corporation
Lima, OH, USA
NexJenTransparent Tank
12350
NexJenTransparent Tank 12350
This one of a kind transparent tank is injection molded which allows for a seam free design and the utilization of an engineered resin. Its most outstanding features are excellent toughness, hydrolytic stability, heat and chemical resistance. Based on its excellent chemical resistance and durability this product can be utilized in many processing applications in manufacturing and research. It is excellent for table top operations, such as photographic processing, etching printed circuits, and treating small parts. It may also be used in repeated use food contact articles under United States Food and Drug Administration (FDA) regulations. It is certified to NSF/ANSI Standard 51 for Food Equipment Materials. It has five molded ports available for fittings. The three front ports are _" FNPT with the "inlet" side being _" FNPT, and the "outlet" side being 1" FNPT. Fittings and valves sold separately. Wall thickness is 0.22". Working temperature is 160F. 5 gallon volume. The magnet base can be utilized in two ways. The first is to hang the tank onto anything steel. This would require the 7 magnet base. The 4 magnet base is to mount Warren Rupp pumps onto it along with an air regulator to make a portable air pump that can be installed on any steel surface. Lid and magnet bases sold separately.

This one of a kind transparent tank is injection molded which allows for a seam free design and the utilization of an engineered resin. Its most outstanding features are excellent toughness, hydrolytic stability, heat and chemical resistance. Based on its excellent chemical resistance and durability this product can be utilized in many processing applications in manufacturing and research. It is excellent for table top operations, such as photographic processing, etching printed circuits, and treating small parts. It may also be used in repeated use food contact articles under United States Food and Drug Administration (FDA) regulations. It is certified to NSF/ANSI Standard 51 for Food Equipment Materials. It has five molded ports available for fittings. The three front ports are _" FNPT with the "inlet" side being _" FNPT, and the "outlet" side being 1" FNPT. Fittings and valves sold separately. Wall thickness is 0.22". Working temperature is 160F. 5 gallon volume. The magnet base can be utilized in two ways. The first is to hang the tank onto anything steel. This would require the 7 magnet base. The 4 magnet base is to mount Warren Rupp pumps onto it along with an air regulator to make a portable air pump that can be installed on any steel surface. Lid and magnet bases sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 12350
Product Name NexJenTransparent Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Compressed Air Receiver - 2560 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details