U.S. Plastic Corporation Aquarius Chemical Feed Tanks 3923

Description
This Aquarius 55 Gallon Blue Chemical Feed Tank is 24" Shell Diameter x 27" Lid Diameter x 35.25" High and weighs 25 lbs. It has a 5/16" wall thickness. It holds up to a 2.0 specific gravity. It comes standard with a 4" inspection port and 2 - 2" FNPT spinweld fittings in the cover.
Description
This Aquarius 55 Gallon Blue Chemical Feed Tank is 24" Shell Diameter x 27" Lid Diameter x 35.25" High and weighs 25 lbs. It has a 5/16" wall thickness. It holds up to a 2.0 specific gravity. It comes standard with a 4" inspection port and 2 - 2" FNPT spinweld fittings in the cover.

Suppliers

Company
Product
Description
Supplier Links
Aquarius Chemical Feed Tanks - 3923 - U.S. Plastic Corporation
Lima, OH, USA
Aquarius Chemical Feed Tanks
3923
Aquarius Chemical Feed Tanks 3923
This Aquarius 55 Gallon Blue Chemical Feed Tank is 24" Shell Diameter x 27" Lid Diameter x 35.25" High and weighs 25 lbs. It has a 5/16" wall thickness. It holds up to a 2.0 specific gravity. It comes standard with a 4" inspection port and 2 - 2" FNPT spinweld fittings in the cover.

This Aquarius 55 Gallon Blue Chemical Feed Tank is 24" Shell Diameter x 27" Lid Diameter x 35.25" High and weighs 25 lbs. It has a 5/16" wall thickness. It holds up to a 2.0 specific gravity. It comes standard with a 4" inspection port and 2 - 2" FNPT spinweld fittings in the cover.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 3923
Product Name Aquarius Chemical Feed Tanks
Type Chemical Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details