U.S. Plastic Corporation The Oil-Tainer 3477

Description
Safe, Easy-To-Use Storage Tank for "Used Oil". The ideal double-wall tank with 110% secondary containment. 385 gallon capacity. Weather resistant and vented with hinged, lockable manway. Maintenance-free, won't rust, chip or dent. Easy to clean with soap and water. Translucent "Safety Yellow" containment tank for easy routine inspection. Large sink with debris screen and removable debris strainer. Automatic overflow shutoff. Oil level monitoring gauge. 2" external quick-release drain coupling. Made of 100% Recyclable Polyethylene. Meets the latest EPA standards for used oil storage containers CFR 40-279.22.
Description
Safe, Easy-To-Use Storage Tank for "Used Oil". The ideal double-wall tank with 110% secondary containment. 385 gallon capacity. Weather resistant and vented with hinged, lockable manway. Maintenance-free, won't rust, chip or dent. Easy to clean with soap and water. Translucent "Safety Yellow" containment tank for easy routine inspection. Large sink with debris screen and removable debris strainer. Automatic overflow shutoff. Oil level monitoring gauge. 2" external quick-release drain coupling. Made of 100% Recyclable Polyethylene. Meets the latest EPA standards for used oil storage containers CFR 40-279.22.

Suppliers

Company
Product
Description
Supplier Links
The Oil-Tainer - 3477 - U.S. Plastic Corporation
Lima, OH, USA
The Oil-Tainer
3477
The Oil-Tainer 3477
Safe, Easy-To-Use Storage Tank for "Used Oil". The ideal double-wall tank with 110% secondary containment. 385 gallon capacity. Weather resistant and vented with hinged, lockable manway. Maintenance-free, won't rust, chip or dent. Easy to clean with soap and water. Translucent "Safety Yellow" containment tank for easy routine inspection. Large sink with debris screen and removable debris strainer. Automatic overflow shutoff. Oil level monitoring gauge. 2" external quick-release drain coupling. Made of 100% Recyclable Polyethylene. Meets the latest EPA standards for used oil storage containers CFR 40-279.22.

Safe, Easy-To-Use Storage Tank for "Used Oil". The ideal double-wall tank with 110% secondary containment. 385 gallon capacity. Weather resistant and vented with hinged, lockable manway. Maintenance-free, won't rust, chip or dent. Easy to clean with soap and water. Translucent "Safety Yellow" containment tank for easy routine inspection. Large sink with debris screen and removable debris strainer. Automatic overflow shutoff. Oil level monitoring gauge. 2" external quick-release drain coupling. Made of 100% Recyclable Polyethylene. Meets the latest EPA standards for used oil storage containers CFR 40-279.22.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 3477
Product Name The Oil-Tainer
Type Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details