U.S. Plastic Corporation Open Top 15 Cone Bottom Batch Tanks w/Bolt On Cover 12337

Description
This 100 gallon bolt on top cone bottom batch tank is 23" diameter and 63" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a 1-1/2"FNPT polypropylene tank fitting and an 8" lid. Stand for this tank is part #12344(polyethylene) or #12348(metal). Weight of tank is 36 lbs.
Description
This 100 gallon bolt on top cone bottom batch tank is 23" diameter and 63" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a 1-1/2"FNPT polypropylene tank fitting and an 8" lid. Stand for this tank is part #12344(polyethylene) or #12348(metal). Weight of tank is 36 lbs.

Suppliers

Company
Product
Description
Supplier Links
Open Top 15 Cone Bottom Batch Tanks w/Bolt On Cover - 12337 - U.S. Plastic Corporation
Lima, OH, USA
Open Top 15 Cone Bottom Batch Tanks w/Bolt On Cover
12337
Open Top 15 Cone Bottom Batch Tanks w/Bolt On Cover 12337
This 100 gallon bolt on top cone bottom batch tank is 23" diameter and 63" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a 1-1/2"FNPT polypropylene tank fitting and an 8" lid. Stand for this tank is part #12344(polyethylene) or #12348(metal). Weight of tank is 36 lbs.

This 100 gallon bolt on top cone bottom batch tank is 23" diameter and 63" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a 1-1/2"FNPT polypropylene tank fitting and an 8" lid. Stand for this tank is part #12344(polyethylene) or #12348(metal). Weight of tank is 36 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 12337
Product Name Open Top 15 Cone Bottom Batch Tanks w/Bolt On Cover
Volume Capacity 100 gallons (379 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Compressed Air Receiver - 5000 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details