U.S. Plastic Corporation CARB/EPA Fuel Tanks & Carbon Canisters 13882

Description
This tank was created to serve a unique application in which the tank is mounted on an angled surface. Equipment examples include power washers and walk behind commercial turf equipment. Additionally, there are many unique custom products in which this tank is an ideal fit. Prominent Applications: Fuel Tanks, Coolant Recovery, Oil Tanks, Washer Fluid and Specialty Fluids & Coolants for Unique Equipment. Our 2 gallon tank is currently produced in HDPE in both black and natural colors with UV protection in the same rugged construction as our other products. This tank, which is included in our CARB and EPA certifications for fuel applications, includes built in vapor and expansion chamber, and accepts components for fuel systems. The neck accepts our 2.25" (5.71 cm) cap series.
Description
This tank was created to serve a unique application in which the tank is mounted on an angled surface. Equipment examples include power washers and walk behind commercial turf equipment. Additionally, there are many unique custom products in which this tank is an ideal fit. Prominent Applications: Fuel Tanks, Coolant Recovery, Oil Tanks, Washer Fluid and Specialty Fluids & Coolants for Unique Equipment. Our 2 gallon tank is currently produced in HDPE in both black and natural colors with UV protection in the same rugged construction as our other products. This tank, which is included in our CARB and EPA certifications for fuel applications, includes built in vapor and expansion chamber, and accepts components for fuel systems. The neck accepts our 2.25" (5.71 cm) cap series.

Suppliers

Company
Product
Description
Supplier Links
CARB/EPA Fuel Tanks & Carbon Canisters - 13882 - U.S. Plastic Corporation
Lima, OH, USA
CARB/EPA Fuel Tanks & Carbon Canisters
13882
CARB/EPA Fuel Tanks & Carbon Canisters 13882
This tank was created to serve a unique application in which the tank is mounted on an angled surface. Equipment examples include power washers and walk behind commercial turf equipment. Additionally, there are many unique custom products in which this tank is an ideal fit. Prominent Applications: Fuel Tanks, Coolant Recovery, Oil Tanks, Washer Fluid and Specialty Fluids & Coolants for Unique Equipment. Our 2 gallon tank is currently produced in HDPE in both black and natural colors with UV protection in the same rugged construction as our other products. This tank, which is included in our CARB and EPA certifications for fuel applications, includes built in vapor and expansion chamber, and accepts components for fuel systems. The neck accepts our 2.25" (5.71 cm) cap series.

This tank was created to serve a unique application in which the tank is mounted on an angled surface. Equipment examples include power washers and walk behind commercial turf equipment. Additionally, there are many unique custom products in which this tank is an ideal fit. Prominent Applications: Fuel Tanks, Coolant Recovery, Oil Tanks, Washer Fluid and Specialty Fluids & Coolants for Unique Equipment. Our 2 gallon tank is currently produced in HDPE in both black and natural colors with UV protection in the same rugged construction as our other products. This tank, which is included in our CARB and EPA certifications for fuel applications, includes built in vapor and expansion chamber, and accepts components for fuel systems. The neck accepts our 2.25" (5.71 cm) cap series.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 13882
Product Name CARB/EPA Fuel Tanks & Carbon Canisters
Type Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details