DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 40 50 60 70 80 100 150 173
Product Name Notes
"180 FEMALE CRIMP MACHINED 10"""
"180 MALE CRIMP MACHINED 10"""
15 HD22 CRIMP SNAP PLUG
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position D-Sub, High Density Plug, Male Pins Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
15, 15 Position D-Sub - Stacked Plug, Male Pins Connector
15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector
182-0326-16 TRA
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
25, 25 Position D-Sub - Stacked Plug, Male Pins Connector
25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
25, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector
26 Position D-Sub, High Density Plug, Male Pins Connector
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
37 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
37, 37 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
44 Position D-Sub, High Density Plug, Male Pins Connector
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
62 Position D-Sub, High Density Plug, Male Pins Connector
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
78 Position D-Sub, High Density Plug, Male Pins Connector
78 Position D-Sub, High Density Receptacle, Female Sockets Connector
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
9 Position Two Piece Backshell Connector Black 180° Unshielded
9, 9 Position D-Sub - Stacked Plug, Male Pins Connector
9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector
ARINC 600, SIZE 2, RECEPTACLE AS
ARINC 600, SIZE 3, RECEPTACLE AS
CONN D-SUB HD HOUSING RCPT 62POS
CONN D-SUB HD PLG 15POS R/A SLDR
CONN D-SUB HD PLG 44POS R/A SLDR
CONN D-SUB HD PLG 62POS R/A SLDR
CONN D-SUB HD PLG 78POS R/A SLDR
CONN D-SUB HD PLUG 26POS PNL MNT
CONN D-SUB HD PLUG 78POS PNL MNT
CONN D-SUB HD RCPT 15P R/A SLDR
CONN D-SUB HD RCPT 15POS PNL MNT
CONN D-SUB HD RCPT 26P R/A SLDR
CONN D-SUB HD RCPT 44P R/A SLDR
CONN D-SUB HD RCPT 62P R/A SLDR
CONN D-SUB HD RCPT 78P R/A SLDR
CONN D-SUB HD RCPT 78POS PNL MNT
CONN D-SUB PLUG 15POS R/A SLDR
CONN D-SUB PLUG 15POS R/A SOLDER
CONN D-SUB PLUG 37POS R/A SOLDER
CONN D-SUB RCPT 15POS R/A SOLDER
CONN D-SUB RCPT 25POS R/A SOLDER
CONN D-SUB RCPT 37POS R/A SOLDER
CONN D-SUB RCPT 9POS R/A SOLDER
CONN D-SUB RCPT 9POS
Connector Cap (Cover) For D-Sub Connectors
Connector Cap (Cover), Protective For D-Sub Connectors
Connector For
D-Sub Contact Female Socket Gold 24-26 AWG Crimp Stamped
D-Sub Contact Male Pin Gold 24-26 AWG Crimp Stamped
HIGH DENSITY RIGHT ANGLE D-SUB
Jackscrew Socket For AMPLIMITE Series HD
Jackscrew Socket For D-Sub Front Panel Mount Connectors
Jackscrew, Slotted For AMPLIMITE Series HDE, HDP
Plug for Male Contacts Housing D-Sub Connector 25 Position
Plug for Male Contacts Housing D-Sub, High Density Connector 62 Position
Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 44 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 62 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 78 Position

<< Prev Next >>