9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
STACKED D SUB CONNECTOR, RCPT/PLUG, 9POS; Product Range:189 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 189-009-313R491-ND | 40Y5658 |
| Product Name | D-Sub Connector Assemblies | Stacked D Sub Connector, Rcpt/plug, 9Pos; Product Range Norcomp |
| Category | D-Sub Connector |