37 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 37POS R/A SLDR
D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts;
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 182-37FE-ND | 182-037-213R531 | 40Y5643 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connector Assemblies | D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle |