NorComp D-Sub Connector Assemblies 189-025-613R491

Description
25, 25 Position D-Sub - Stacked Plug, Male Pins Connector
Request a Quote Datasheet
Description
25, 25 Position D-Sub - Stacked Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 189-425MME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
189-425MME-ND
D-Sub Connector Assemblies 189-425MME-ND
25, 25 Position D-Sub - Stacked Plug, Male Pins Connector

25, 25 Position D-Sub - Stacked Plug, Male Pins Connector

Buy Now Datasheet
Stacked D Sub Conn, Plug/plug, 25Pos; Product Range Norcomp - 40Y5723 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, Plug/plug, 25Pos; Product Range Norcomp
40Y5723
Stacked D Sub Conn, Plug/plug, 25Pos; Product Range Norcomp 40Y5723
STACKED D SUB CONN, PLUG/PLUG, 25POS; Product Range:189 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Plug; Contact Material:Brass RoHS Compliant: Yes

STACKED D SUB CONN, PLUG/PLUG, 25POS; Product Range:189 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Plug; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 189-425MME-ND 40Y5723
Product Name D-Sub Connector Assemblies Stacked D Sub Conn, Plug/plug, 25Pos; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11153-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - AHZ14K-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50019-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details