9 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLUG 9POS R/A SLDR
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:182 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 182-09ME-ND | 182-009-113R531 | 40Y5591 |
| Product Name | D-Sub Connector Assemblies | Connectors Audio & Video, Unreviewed | D Sub Connector, Plug, 9Pos; No. Of Contacts Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 5.0 amps |