62 Position D-Sub, High Density Receptacle, Female Sockets Connector
HD D SUB CONNECTOR, RECEPTACLE, 62POS; No. of Contacts:62Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 8862FE-ND | 40Y5503 |
| Product Name | D-Sub Connector Assemblies | Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Panel Mount, Through Hole |