9 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:182 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
Standard D Sub Connector, Right Angle, 182 Series, DE, Plug, 9, Steel Body, Through Hole RoHS Compliant: Yes
CONN D-SUB PLUG 9POS R/A SLDR
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 182-909ME-ND | 40Y5586 | 67W2481 | 182-009-113R171 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Plug, 9Pos; No. Of Contacts Norcomp | Standard D Sub Connector, Right Angle, 182 Series, De, Plug, 9, Steel Body, Through Hole Rohs Compliant Norcomp | D-Sub Connector Assemblies |
| Category | D-Sub Connector | |||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 5.0 amps | 5.0 amps |