62 Position D-Sub, High Density Plug, Male Pins Connector
HD D SUB CONNECTOR, PLUG, 62POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:180 M Series; No. of Contacts:62Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 180-M6201DMN-ND | 40Y5338 |
| Product Name | D-Sub Connector Assemblies | Hd D Sub Connector, Plug, 62Pos; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Current Rating | 5.0 amps |