TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1857211-3

Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Tin Dimensions Product Feature Length : 5.8 MM  [.23 INCH ] Product Length : 8.6 MM  [.338 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Tin Dimensions Product Feature Length : 5.8 MM  [.23 INCH ] Product Length : 8.6 MM  [.338 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1857211-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1857211-3
Connector Hardware, Mounts, Locks & Retainers 1857211-3
Body Features Primary Product Material : Steel Primary Product Plating Material : Tin Dimensions Product Feature Length : 5.8 MM  [.23 INCH ] Product Length : 8.6 MM  [.338 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Steel
  • Primary Product Plating Material : Tin

Dimensions


  • Product Feature Length : 5.8 MM  [.23 INCH ]
  • Product Length : 8.6 MM  [.338 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Screw Retainer Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 1857211-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1857211-3
D-Sub Connectors 1857211-3
4-40 UNC Screw Retainer Kit Am

4-40 UNC Screw Retainer Kit Am

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1857211-3
D-Sub Connectors 1857211-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A101957-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A101957-ND
D-Sub, D-Shaped Connector Jackscrews A101957-ND
Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Buy Now Datasheet
4-40 Unc Screw Retainer Kit Am Amp - Te Connectivity - 87AJ9636 - Newark, An Avnet Company
Chicago, IL, United States
4-40 Unc Screw Retainer Kit Am Amp - Te Connectivity
87AJ9636
4-40 Unc Screw Retainer Kit Am Amp - Te Connectivity 87AJ9636
4-40 UNC SCREW RETAINER KIT AM

4-40 UNC SCREW RETAINER KIT AM

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1857211-3 1857211-3 A101957-ND 87AJ9636
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews 4-40 Unc Screw Retainer Kit Am Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products