15 Position D-Sub, High Density Receptacle, Female Sockets Connector
HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 181-015-213R531 | 181-115RFE-ND | 40Y5566 |
| Product Name | Connectors | D-Sub Connector Assemblies | Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |