44 Position D-Sub, High Density Plug, Male Pins Connector
HD D SUB CONNECTOR, PLUG, 44POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:181 M Series; No. of Contacts:44Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 181-M4441RMN-ND | 40Y5558 |
| Product Name | D-Sub Connector Assemblies | Hd D Sub Connector, Plug, 44Pos; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | Through Hole Mount |
| Current Rating | 5.0 amps |