DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 10 19 20 21 22 23 24 25 26 27 28 29 30 31 40 50 60 70 80 90 100 150 173
Product Name Notes
095-0607-2031=MCDR3- B-21P6G1-
095-0607-2037=MCDR3- B-21P5L5-
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
15 Position Two Piece Backshell Connector 180° Shielded
15 Position Two Piece Backshell Connector 40°, 180°
15 Position Two Piece Backshell Connector 40°
15 Position Two Piece Backshell Connector Black 180° Unshielded
15 Position Two Piece Backshell Connector Gray 37.5° Shielded
15 Position Two Piece Backshell Connector Silver 180° Shielded
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
25 Position Two Piece Backshell Connector 180° Shielded
25 Position Two Piece Backshell Connector 40°, 180°
25 Position Two Piece Backshell Connector 40°
25 Position Two Piece Backshell Connector Black 180° Unshielded
25 Position Two Piece Backshell Connector Gray 37.5° Shielded
25 Position Two Piece Backshell Connector Silver 180° Shielded
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
31 Position Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
37 Position Two Piece Backshell Connector 180° Shielded
37 Position Two Piece Backshell Connector 40°, 180°
37 Position Two Piece Backshell Connector Black 180° Unshielded
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
50 Position D-Type, Board to Board Cap, Male Pins Connector
50 Position D-Type, Board to Board Plug, Female Sockets Connector
50 Position Two Piece Backshell Connector 40°, 180°
51 Position Plug, Male Pins Connector
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
9 Position Two Piece Backshell Connector 180° Shielded
9 Position Two Piece Backshell Connector 180°
9 Position Two Piece Backshell Connector 40° Shielded
9 Position Two Piece Backshell Connector 40°
9 Position Two Piece Backshell Connector Black 180° Unshielded
CONN D-SUB PLUG 15POS R/A SOLDER
CONN D-SUB PLUG 9POS R/A SOLDER
CONN D-SUB PLUG 9POS VERT SOLDER
CONN D-SUB RCPT 9POS VERT SOLDER
D-SUB 15PIN INDUCOM METAL HOOD,
D-SUB 50PIN INDUCOM METAL HOOD,
D-SUB 9PIN INDUCOM METAL HOOD VE
INDUCOM 15P S40-ENTRY HEXSCREW 4
INDUCOM 15P T&S-ENTRY HEXSCREW 4
INDUCOM 15P T&S-ENTRY HEXSCREW M
INDUCOM 9P 1T-ENTRY W. FEMALE SC
Plug for Male Contacts Housing D-Sub Connector 15 Position
Position Connector
Receptacle for Female Contacts Housing D-Sub Connector 9 Position

<< Prev Next >>