26 Position D-Sub, High Density Plug, Male Pins Connector
HD D SUB CONNECTOR, PLUG, 26POS; Gender:Plug; Product Range:180 M Series; No. of Contacts:26Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 180-M2631MN-ND | 40Y5301 |
| Product Name | D-Sub Connector Assemblies | Hd D Sub Connector, Plug, 26Pos; Gender Norcomp |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount | |
| Current Rating | 3.0 amps |