NorComp D-Sub Connector Assemblies 180-M26-103L021

Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 180-M2621MN-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
180-M2621MN-ND
D-Sub Connector Assemblies 180-M2621MN-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Connector, Plug, 26Pos; Gender Norcomp - 40Y5300 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 26Pos; Gender Norcomp
40Y5300
Hd D Sub Connector, Plug, 26Pos; Gender Norcomp 40Y5300
HD D SUB CONNECTOR, PLUG, 26POS; Gender:Plug; Product Range:180 M Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 26POS; Gender:Plug; Product Range:180 M Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 180-M2621MN-ND 40Y5300
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Plug, 26Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Nh-Din 2C / 500V / 63A / Gg Schurter - 29Y3069 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details