15 Position D-Sub Receptacle, Female Sockets Connector
Standard D Sub Connector, Right Angle, 182 Series, DA, Receptacle, 15, Steel Body, Solder RoHS Compliant: Yes
CONN D-SUB RCPT 15POS R/A SLDR
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 182-015-213R561-ND | 67W2492 | 182-015-213R561 |
| Product Name | D-Sub Connector Assemblies | Standard D Sub Connector, Right Angle, 182 Series, Da, Receptacle, 15, Steel Body, Solder Rohs Compliant Norcomp | D-Sub Connector Assemblies |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | |
| Current Rating | 5.0 amps | 5.0 amps |