NorComp D-Sub Connector Assemblies 180-M26-203L011

Description
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 180-M2611FN-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
180-M2611FN-ND
D-Sub Connector Assemblies 180-M2611FN-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Connector, Receptacle, 26Pos; Gender Norcomp - 40Y5308 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 26Pos; Gender Norcomp
40Y5308
Hd D Sub Connector, Receptacle, 26Pos; Gender Norcomp 40Y5308
HD D SUB CONNECTOR, RECEPTACLE, 26POS; Gender:Receptacle; Product Range:180 M Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HD D SUB CONNECTOR, RECEPTACLE, 26POS; Gender:Receptacle; Product Range:180 M Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 180-M2611FN-ND 40Y5308
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Receptacle, 26Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products