TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-829261-6

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Dimensions Product Length : 19 MM  [.748 INCH ] Thread Length : 14.2 MM  [.559 INCH ] Mechanical Attachment Thread Size : M3 (Male), 4-40 UNC 2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Dimensions Product Length : 19 MM  [.748 INCH ] Thread Length : 14.2 MM  [.559 INCH ] Mechanical Attachment Thread Size : M3 (Male), 4-40 UNC 2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-829261-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-829261-6
Connector Hardware, Mounts, Locks & Retainers 1-829261-6
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin Dimensions Product Length : 19 MM  [.748 INCH ] Thread Length : 14.2 MM  [.559 INCH ] Mechanical Attachment Thread Size : M3 (Male), 4-40 UNC 2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Tin

Dimensions


  • Product Length : 19 MM  [.748 INCH ]
  • Thread Length : 14.2 MM  [.559 INCH ]

Mechanical Attachment


  • Thread Size : M3 (Male), 4-40 UNC 2B (Female)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2500

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A122774-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A122774-ND
D-Sub, D-Shaped Connector Jackscrews A122774-ND
Jackscrew Socket For AMPLIMITE Series HD

Jackscrew Socket For AMPLIMITE Series HD

Buy Now Datasheet
D-Sub Connectors - 1-829261-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-829261-6
D-Sub Connectors 1-829261-6
HD FEMALE SCREWLOCK

HD FEMALE SCREWLOCK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-829261-6
D-Sub Connectors 1-829261-6
D-Sub Connectors

D-Sub Connectors

Buy Now
Hd Female Screwlock Amp - Te Connectivity - 97X0192 - Newark, An Avnet Company
Chicago, IL, United States
Hd Female Screwlock Amp - Te Connectivity
97X0192
Hd Female Screwlock Amp - Te Connectivity 97X0192
HD FEMALE SCREWLOCK

HD FEMALE SCREWLOCK

Supplier's Site
Hd Female Screwlock Amp - Te Connectivity - 41AJ1429 - Newark, An Avnet Company
Chicago, IL, United States
Hd Female Screwlock Amp - Te Connectivity
41AJ1429
Hd Female Screwlock Amp - Te Connectivity 41AJ1429
HD FEMALE SCREWLOCK

HD FEMALE SCREWLOCK

Supplier's Site
D-Sub, D-Shaped Connector Jackscrews - 1-829261-6 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
1-829261-6
D-Sub, D-Shaped Connector Jackscrews 1-829261-6
CONN D-SUB HD FEMALE SCREW LOCK

CONN D-SUB HD FEMALE SCREW LOCK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-829261-6 A122774-ND 1-829261-6 97X0192 1-829261-6
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors Hd Female Screwlock Amp - Te Connectivity D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2684-103658-E-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers
D-Shaped Connectors - 1-1589474-5 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers