NorComp D-Sub Connector Assemblies 180-M62-213R021

Description
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 180-M6221DFN-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
180-M6221DFN-ND
D-Sub Connector Assemblies 180-M6221DFN-ND
62 Position D-Sub, High Density Receptacle, Female Sockets Connector

62 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Connector, Receptacle, 62Pos; D Sub Connector Type Norcomp - 40Y5349 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 62Pos; D Sub Connector Type Norcomp
40Y5349
Hd D Sub Connector, Receptacle, 62Pos; D Sub Connector Type Norcomp 40Y5349
HD D SUB CONNECTOR, RECEPTACLE, 62POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:180 M Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, RECEPTACLE, 62POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:180 M Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 180-M6221DFN-ND 40Y5349
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Receptacle, 62Pos; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 100669-1-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Voltage Rating 500 volts
View Details
4 suppliers
PCB Connectors - NCA-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10013602AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 136 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50017-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details