NorComp D-Sub Connector Assemblies 189-015-313R571

Description
15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1015FME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1015FME-ND
D-Sub Connector Assemblies 1015FME-ND
15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp - 40Y5682 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp
40Y5682
Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp 40Y5682
STACKED D SUB CONN, RCPT/PLUG, 15POS; Product Range:189 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Plug RoHS Compliant: Yes

STACKED D SUB CONN, RCPT/PLUG, 15POS; Product Range:189 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1015FME-ND 40Y5682
Product Name D-Sub Connector Assemblies Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data