26 Position D-Sub, High Density Receptacle, Female Sockets Connector
HD D SUB CONNECTOR, RECEPTACLE, 26POS; No. of Contacts:26Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 181-226RFE-ND | 40Y5572 |
| Product Name | D-Sub Connector Assemblies | Hd D Sub Connector, Receptacle, 26Pos; No. Of Contacts Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 250 volts |