NorComp D-Sub Connector Assemblies 180-062-103L031

Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 6862ME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
6862ME-ND
D-Sub Connector Assemblies 6862ME-ND
62 Position D-Sub, High Density Plug, Male Pins Connector

62 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Connector, Plug, 62Pos; No. Of Contacts Norcomp - 40Y5479 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 62Pos; No. Of Contacts Norcomp
40Y5479
Hd D Sub Connector, Plug, 62Pos; No. Of Contacts Norcomp 40Y5479
HD D SUB CONNECTOR, PLUG, 62POS; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 62POS; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Hd D Sub Conn, Plug, 62Pos, Dc, Sldr Cup Rohs Compliant Norcomp - 32AK5150 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Plug, 62Pos, Dc, Sldr Cup Rohs Compliant Norcomp
32AK5150
Hd D Sub Conn, Plug, 62Pos, Dc, Sldr Cup Rohs Compliant Norcomp 32AK5150
HD D SUB CONN, PLUG, 62POS, DC, SLDR CUP ROHS COMPLIANT: YES

HD D SUB CONN, PLUG, 62POS, DC, SLDR CUP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6862ME-ND 40Y5479 32AK5150
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Plug, 62Pos; No. Of Contacts Norcomp Hd D Sub Conn, Plug, 62Pos, Dc, Sldr Cup Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details