NorComp D-Sub Connector Assemblies 180-062-102L021

Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 5862MER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5862MER-ND
D-Sub Connector Assemblies 5862MER-ND
62 Position D-Sub, High Density Plug, Male Pins Connector

62 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Connector, Plug, 62Pos; No. Of Contacts Norcomp - 40Y5474 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 62Pos; No. Of Contacts Norcomp
40Y5474
Hd D Sub Connector, Plug, 62Pos; No. Of Contacts Norcomp 40Y5474
HD D SUB CONNECTOR, PLUG, 62POS; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 62POS; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5862MER-ND 40Y5474
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Plug, 62Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-469-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details