NorComp D-Sub Connector Assemblies 180-M62-203L031

Description
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 180-M6231FN-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
180-M6231FN-ND
D-Sub Connector Assemblies 180-M6231FN-ND
62 Position D-Sub, High Density Receptacle, Female Sockets Connector

62 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Connector, Receptacle, 62Pos; Gender Norcomp - 40Y5346 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 62Pos; Gender Norcomp
40Y5346
Hd D Sub Connector, Receptacle, 62Pos; Gender Norcomp 40Y5346
HD D SUB CONNECTOR, RECEPTACLE, 62POS; Gender:Receptacle; Product Range:180 M Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HD D SUB CONNECTOR, RECEPTACLE, 62POS; Gender:Receptacle; Product Range:180 M Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 180-M6231FN-ND 40Y5346
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Receptacle, 62Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3333-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details