NorComp D-Sub Connector Assemblies 180-M15-103L021

Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 180-M1521MN-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
180-M1521MN-ND
D-Sub Connector Assemblies 180-M1521MN-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Connector, Plug, 15Pos; Gender Norcomp - 40Y5282 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 15Pos; Gender Norcomp
40Y5282
Hd D Sub Connector, Plug, 15Pos; Gender Norcomp 40Y5282
HD D SUB CONNECTOR, PLUG, 15POS; Gender:Plug; Product Range:180 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 15POS; Gender:Plug; Product Range:180 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 180-M1521MN-ND 40Y5282
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Plug, 15Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-835-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details