15 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts;
D Sub Connector, Right Angle, 182 Series, DA, Plug, 15, Steel, Through Hole RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 182-15ME-ND | 182-015-113R531 | 40Y5606 | 67W2488 |
| Product Name | D-Sub Connector Assemblies | Connectors | D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp | D Sub Connector, Right Angle, 182 Series, Da, Plug, 15, Steel, Through Hole Rohs Compliant Norcomp |
| Category | D-Sub Connector | |||
| Connector Type | Plug, Male Pins | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole, Right Angle | |||
| Current Rating | 5.0 amps |