NorComp D-Sub Connector Assemblies 182-037-113R561

Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 182-037-113R561-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
182-037-113R561-ND
D-Sub Connector Assemblies 182-037-113R561-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 37Pos; No. Of Contacts Norcomp - 40Y5636 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37Pos; No. Of Contacts Norcomp
40Y5636
D Sub Connector, Plug, 37Pos; No. Of Contacts Norcomp 40Y5636
D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:182 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:182 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D-Sub Connector Assemblies - 182-037-113R561 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
182-037-113R561
D-Sub Connector Assemblies 182-037-113R561
CONN D-SUB PLUG 37POS R/A SLDR

CONN D-SUB PLUG 37POS R/A SLDR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 182-037-113R561-ND 40Y5636 182-037-113R561
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 37Pos; No. Of Contacts Norcomp D-Sub Connector Assemblies
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric, Standard - 2684-104112-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
3 suppliers
Coaxial Connectors - 1615403 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details