TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-828102-1

Description
Body Features Primary Product Material : Brass Dimensions Product Length : 15.9 MM  [.625 INCH ] Thread Length : 9.7 MM  [.382 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A (Male), 4-40 UNC 2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Dimensions Product Length : 15.9 MM  [.625 INCH ] Thread Length : 9.7 MM  [.382 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A (Male), 4-40 UNC 2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-828102-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-828102-1
Connector Hardware, Mounts, Locks & Retainers 1-828102-1
Body Features Primary Product Material : Brass Dimensions Product Length : 15.9 MM  [.625 INCH ] Thread Length : 9.7 MM  [.382 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A (Male), 4-40 UNC 2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Brass

Dimensions


  • Product Length : 15.9 MM  [.625 INCH ]
  • Thread Length : 9.7 MM  [.382 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC 2A (Male), 4-40 UNC 2B (Female)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2500

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A122568-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A122568-ND
D-Sub, D-Shaped Connector Jackscrews A122568-ND
Jackscrew Socket For D-Sub Front Panel Mount Connectors

Jackscrew Socket For D-Sub Front Panel Mount Connectors

Buy Now Datasheet
D-Sub Connectors - 1-828102-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-828102-1
D-Sub Connectors 1-828102-1
HD-20SCHRAUB-SICHRG

HD-20SCHRAUB-SICHRG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-828102-1
D-Sub Connectors 1-828102-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Hd-20Schraub-Sichrg Rohs Compliant Amp - Te Connectivity - 57K9580 - Newark, An Avnet Company
Chicago, IL, United States
Hd-20Schraub-Sichrg Rohs Compliant Amp - Te Connectivity
57K9580
Hd-20Schraub-Sichrg Rohs Compliant Amp - Te Connectivity 57K9580
HD-20SCHRAUB-SICHRG ROHS COMPLIANT: YES

HD-20SCHRAUB-SICHRG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-828102-1 A122568-ND 1-828102-1 57K9580
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors Hd-20Schraub-Sichrg Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
2 suppliers
Coax Connectors - 1466293-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Panel Mount
View Details
2 suppliers