NorComp D-Sub Connector Assemblies 181-026-113R171

Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 181-26RME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
181-26RME-ND
D-Sub Connector Assemblies 181-26RME-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Connector, Plug, 26Pos; No. Of Contacts Norcomp - 40Y5568 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 26Pos; No. Of Contacts Norcomp
40Y5568
Hd D Sub Connector, Plug, 26Pos; No. Of Contacts Norcomp 40Y5568
HD D SUB CONNECTOR, PLUG, 26POS; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:181 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 26POS; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:181 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 181-26RME-ND 40Y5568
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Plug, 26Pos; No. Of Contacts Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data