78 Position D-Sub, High Density Plug, Male Pins Connector
HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7878ME-ND | 180-078-113R011 | 40Y5522 |
| Product Name | D-Sub Connector Assemblies | Connectors Miscellaneous | Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Current Rating | 3.0 amps |