NorComp D-Sub Connector Assemblies 183-015-213R161

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 183-715FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
183-715FE-ND
D-Sub Connector Assemblies 183-715FE-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp - 40Y5645 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp
40Y5645
D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp 40Y5645
D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:183 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:183 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 183-715FE-ND 40Y5645
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106124-4006010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details