NorComp D-Sub Connector Assemblies 180-M62-103L001

Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 180-M6201MN-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
180-M6201MN-ND
D-Sub Connector Assemblies 180-M6201MN-ND
62 Position D-Sub, High Density Plug, Male Pins Connector

62 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Connector, Plug, 62Pos; D Sub Connector Type Norcomp - 40Y5334 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 62Pos; D Sub Connector Type Norcomp
40Y5334
Hd D Sub Connector, Plug, 62Pos; D Sub Connector Type Norcomp 40Y5334
HD D SUB CONNECTOR, PLUG, 62POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:180 M Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 62POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:180 M Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 180-M6201MN-ND 40Y5334
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Plug, 62Pos; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-400-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details