9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector
STACKED D SUB CONNECTOR, RCPT/RCPT, 9POS; Product Range:189 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Receptacle RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 189-209FFE-ND | 40Y5670 |
| Product Name | D-Sub Connector Assemblies | Stacked D Sub Connector, Rcpt/rcpt, 9Pos; Product Range Norcomp |
| Category | D-Sub Connector |