NorComp D-Sub Connector Assemblies 180-062-202L021

Description
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 5862FER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5862FER-ND
D-Sub Connector Assemblies 5862FER-ND
62 Position D-Sub, High Density Receptacle, Female Sockets Connector

62 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Norcomp - 40Y5495 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Norcomp
40Y5495
Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Norcomp 40Y5495
HD D SUB CONNECTOR, RECEPTACLE, 62POS; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, RECEPTACLE, 62POS; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5862FER-ND 40Y5495
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 137957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details