NorComp D-Sub Connector Assemblies 180-078-103L011

Description
78 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
78 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4878ME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4878ME-ND
D-Sub Connector Assemblies 4878ME-ND
78 Position D-Sub, High Density Plug, Male Pins Connector

78 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Norcomp - 40Y5519 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Norcomp
40Y5519
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Norcomp 40Y5519
HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Hd D Sub Conn, Plug, 78Pos, Dd, Sldr Cup Rohs Compliant Norcomp - 31AK6334 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Plug, 78Pos, Dd, Sldr Cup Rohs Compliant Norcomp
31AK6334
Hd D Sub Conn, Plug, 78Pos, Dd, Sldr Cup Rohs Compliant Norcomp 31AK6334
HD D SUB CONN, PLUG, 78POS, DD, SLDR CUP ROHS COMPLIANT: YES

HD D SUB CONN, PLUG, 78POS, DD, SLDR CUP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4878ME-ND 40Y5519 31AK6334
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Norcomp Hd D Sub Conn, Plug, 78Pos, Dd, Sldr Cup Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Block Wire Ferrules - 1920-1826-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5317/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers