TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-828101-1

Description
Body Features Primary Product Material : Brass Dimensions Product Length : 15.9 MM  [.625 INCH ] Thread Length : 9.7 MM  [.382 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A (Male), M3 (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Dimensions Product Length : 15.9 MM  [.625 INCH ] Thread Length : 9.7 MM  [.382 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A (Male), M3 (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-828101-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-828101-1
Connector Hardware, Mounts, Locks & Retainers 1-828101-1
Body Features Primary Product Material : Brass Dimensions Product Length : 15.9 MM  [.625 INCH ] Thread Length : 9.7 MM  [.382 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A (Male), M3 (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Brass

Dimensions


  • Product Length : 15.9 MM  [.625 INCH ]
  • Thread Length : 9.7 MM  [.382 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC 2A (Male), M3 (Female)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2500

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 1-828101-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-828101-1
D-Sub Connectors 1-828101-1
HD-20SCHRAUB-SICHRG

HD-20SCHRAUB-SICHRG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-828101-1
D-Sub Connectors 1-828101-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 1-828101-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
1-828101-1-ND
D-Sub, D-Shaped Connector Jackscrews 1-828101-1-ND
Jackscrew Socket For D-Sub Front Panel Mount Connectors

Jackscrew Socket For D-Sub Front Panel Mount Connectors

Buy Now Datasheet
Hd-20Schraub-Sichrg Rohs Compliant Amp - Te Connectivity - 10H4816 - Newark, An Avnet Company
Chicago, IL, United States
Hd-20Schraub-Sichrg Rohs Compliant Amp - Te Connectivity
10H4816
Hd-20Schraub-Sichrg Rohs Compliant Amp - Te Connectivity 10H4816
HD-20SCHRAUB-SICHRG ROHS COMPLIANT: YES

HD-20SCHRAUB-SICHRG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-828101-1 1-828101-1 1-828101-1-ND 10H4816
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Hd-20Schraub-Sichrg Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Coaxial Connectors (RF) - 997910-0106-003-000 - Win Source Electronics
Specs
Connector Type Coaxial Connector
View Details
3 suppliers
Box Mount D-Sub Connectors - 1-1757829-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 5.0 amps
View Details