NorComp D-Sub Connector Assemblies 189-025-413R571

Description
25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1025MFE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1025MFE-ND
D-Sub Connector Assemblies 1025MFE-ND
25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
Stacked D Sub Conn, Plug/rcpt, 25Pos; Product Range Norcomp - 40Y5712 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, Plug/rcpt, 25Pos; Product Range Norcomp
40Y5712
Stacked D Sub Conn, Plug/rcpt, 25Pos; Product Range Norcomp 40Y5712
STACKED D SUB CONN, PLUG/RCPT, 25POS; Product Range:189 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

STACKED D SUB CONN, PLUG/RCPT, 25POS; Product Range:189 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:25Contacts; Lower D Sub Shell Size:DB; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1025MFE-ND 40Y5712
Product Name D-Sub Connector Assemblies Stacked D Sub Conn, Plug/rcpt, 25Pos; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1371-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-014-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
STAMPED PIN D-SubMINIATURE - 17EBH044PAM010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination PCB Mount
View Details
4 suppliers
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details