26 Position D-Sub, High Density Plug, Male Pins Connector
CONN D-SUB HD PLUG 26POS PNL MNT
HD D SUB CONNECTOR, PLUG, 26POS; Gender:Plug; Product Range:180 M Series; No. of Contacts:26Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 180-M2611DMN-ND | 40Y5303 |
| Product Name | D-Sub Connector Assemblies | Hd D Sub Connector, Plug, 26Pos; Gender Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Current Rating | 5.0 amps |