NorComp D-Sub Connector Assemblies 180-M62-203L001

Description
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 180-M6201FN-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
180-M6201FN-ND
D-Sub Connector Assemblies 180-M6201FN-ND
62 Position D-Sub, High Density Receptacle, Female Sockets Connector

62 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Connector, Receptacle, 62Pos; D Sub Connector Type Norcomp - 40Y5343 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 62Pos; D Sub Connector Type Norcomp
40Y5343
Hd D Sub Connector, Receptacle, 62Pos; D Sub Connector Type Norcomp 40Y5343
HD D SUB CONNECTOR, RECEPTACLE, 62POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:180 M Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, RECEPTACLE, 62POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:180 M Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 180-M6201FN-ND 40Y5343
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Receptacle, 62Pos; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - 1124-CNB.M08.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details
2 suppliers