15 Position D-Sub, High Density Receptacle, Female Sockets Connector
HD D SUB CONNECTOR, RECEPTACLE, 15POS; Gender:Receptacle; Product Range:180 M Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 180-M1531DFN-ND | 40Y5296 |
| Product Name | D-Sub Connector Assemblies | Hd D Sub Connector, Receptacle, 15Pos; Gender Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Panel Mount, Through Hole |