25 Position D-Sub Receptacle, Female Sockets Connector
Norcomp 182-025-213R531 D-Sub Connector
Connectors I/O D-Sub & D-Ribbon Contacts, Solder
CONN D-SUB RCPT 25POS R/A SLDR
D Sub Connector, Right Angle, 182 Series, DB, Receptacle, 25, Steel, Through Hole RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 182-25FE-ND | 1748534 | 182-025-213R531 | 182-025-213R531 | 67W2497 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | Connectors I/O D-Sub & D-Ribbon Contacts, Solder | D-Sub Connector Assemblies | D Sub Connector, Right Angle, 182 Series, Db, Receptacle, 25, Steel, Through Hole Rohs Compliant Norcomp |
| Category | D-Sub Connector | ||||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole, Right Angle | Through hole | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 5.0 amps | 5.0 amps |