25 Position D-Sub Receptacle, Female Sockets Connector
D Sub Connector, Right Angle, 182 Series, DB, Receptacle, 25, Steel, Through Hole RoHS Compliant: Yes
D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 182-925FE-ND | 67W2496 | 40Y5622 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Right Angle, 182 Series, Db, Receptacle, 25, Steel, Through Hole Rohs Compliant Norcomp | D Sub Connector, Receptacle, 25Pos; No. Of Contacts Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 5.0 amps |