NorComp D-Sub Connector Assemblies 180-M44-203L031

Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 180-M4431FN-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
180-M4431FN-ND
D-Sub Connector Assemblies 180-M4431FN-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Connector, Receptacle, 44Pos; Gender Norcomp - 40Y5328 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 44Pos; Gender Norcomp
40Y5328
Hd D Sub Connector, Receptacle, 44Pos; Gender Norcomp 40Y5328
HD D SUB CONNECTOR, RECEPTACLE, 44POS; Gender:Receptacle; Product Range:180 M Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HD D SUB CONNECTOR, RECEPTACLE, 44POS; Gender:Receptacle; Product Range:180 M Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 180-M4431FN-ND 40Y5328
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Receptacle, 44Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-35N-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details