NorComp D-Sub Connector Assemblies 182-025-113R171

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 182-925ME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
182-925ME-ND
D-Sub Connector Assemblies 182-925ME-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Standard D Sub Connector, Right Angle, 182 Series, Db, Plug, 25, Steel Body, Through Hole Rohs Compliant Norcomp - 67W2493 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, Right Angle, 182 Series, Db, Plug, 25, Steel Body, Through Hole Rohs Compliant Norcomp
67W2493
Standard D Sub Connector, Right Angle, 182 Series, Db, Plug, 25, Steel Body, Through Hole Rohs Compliant Norcomp 67W2493
Standard D Sub Connector, Right Angle, 182 Series, DB, Plug, 25, Steel Body, Through Hole RoHS Compliant: Yes

Standard D Sub Connector, Right Angle, 182 Series, DB, Plug, 25, Steel Body, Through Hole RoHS Compliant: Yes

Supplier's Site
D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp - 40Y5615 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp
40Y5615
D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp 40Y5615
D SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:182 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:182 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 182-925ME-ND 67W2493 40Y5615
Product Name D-Sub Connector Assemblies Standard D Sub Connector, Right Angle, 182 Series, Db, Plug, 25, Steel Body, Through Hole Rohs Compliant Norcomp D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
PWRBLADE HEADER - VERTICAL - 51702-10402400AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers